Aratas America LLC Solid State Relays G3VM-21LR

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2075-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2075-ND
Solid State Relays Z2075-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

Buy Now Datasheet
Electronic Surplus - G3VM-21LR - 1176439-G3VM-21LR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - G3VM-21LR
1176439-G3VM-21LR
Electronic Surplus - G3VM-21LR 1176439-G3VM-21LR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176439-G3VM-21LR Packaging: Tube Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 160mA Categories: Relays Supplier Device Package: 4-SSOP Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD (0.165", 4.20mm) On-State Resistance (Maximum): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Communications & Networking Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Load Voltage (V): 0V ~ 20V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176439-G3VM-21LR
Packaging: Tube
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 160mA
Categories: Relays
Supplier Device Package: 4-SSOP
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SMD (0.165", 4.20mm)
On-State Resistance (Maximum): 8 Ohms
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Test & Measurement, Communications & Networking
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Load Voltage (V): 0V ~ 20V
Parts Input Voltage (V): 1.15VDC

Buy Now
Ssr, Mosfet, 20V, 200Ma; Contact Form Omron Electronic Components - 70H0673 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 20V, 200Ma; Contact Form Omron Electronic Components
70H0673
Ssr, Mosfet, 20V, 200Ma; Contact Form Omron Electronic Components 70H0673
SSR, MOSFET, 20V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:160mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder; Isolation Voltage:1.5kV RoHS Compliant: Yes

SSR, MOSFET, 20V, 200mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:20V; Load Current:160mA; MOSFET Relay Package Style:SSOP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-21LR
Solid State Relays - PCB Mount G3VM-21LR
Solid State Relays - PCB Mount 20V, SPST-NO, SSOP4 SMT 160mA, 5ohm, 1pF

Solid State Relays - PCB Mount 20V, SPST-NO, SSOP4 SMT 160mA, 5ohm, 1pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-21LR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-21LR
Relays - Solid State Relays G3VM-21LR
SSR RELAY SPST-NO 160MA 0-20V

SSR RELAY SPST-NO 160MA 0-20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z2075-ND 1176439-G3VM-21LR 70H0673 G3VM-21LR G3VM-21LR
Product Name Solid State Relays Electronic Surplus - G3VM-21LR Ssr, Mosfet, 20V, 200Ma; Contact Form Omron Electronic Components Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVD1052 - 1240840-PVD1052 - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details