"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
High Current MOS FET
Solid State Relays - PCB Mount 20V SPST-NO DIP6 SMT 4000mA 20ohm 1000pF
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 39-G3VM-21ER(TR)TR-ND | 46Y0626 | G3VM-21ER(TR) |
| Product Name | Solid State Relays | High Current Mos Fet Omron Electronic Components | Solid State Relays - PCB Mount |
| Mounting | PCBoard | ||
| Switch Configuration | FormA | ||
| Approvals | RoHS | RoHS | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |