Aratas America LLC G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage G3VM-101PR(TR05)

Description
USOP Package with High Load voltage Load voltage 60V/75V/80V/100V
Request a Quote Datasheet
Description
USOP Package with High Load voltage Load voltage 60V/75V/80V/100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage - G3VM-101PR(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage
G3VM-101PR(TR05)
G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage G3VM-101PR(TR05)
USOP Package with High Load voltage Load voltage 60V/75V/80V/100V

USOP Package with
High Load voltage

  • Load voltage 60V/75V/80V/100V
Supplier's Site Datasheet
Solid State Relays - 39-G3VM-101PR(TR05)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-101PR(TR05)TR-ND
Solid State Relays 39-G3VM-101PR(TR05)TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-101PR(TR05)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-101PR(TR05)CT-ND
Solid State Relays 39-G3VM-101PR(TR05)CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-101PR(TR05)DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-101PR(TR05)DKR-ND
Solid State Relays 39-G3VM-101PR(TR05)DKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Solid State Relays - G3VM-101PR(TR05) - 872507-G3VM-101PR(TR05) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-101PR(TR05)
872507-G3VM-101PR(TR05)
Solid State Relays - G3VM-101PR(TR05) 872507-G3VM-101PR(TR05)
Manufacturer: Omron Win Source Part Number: 872507-G3VM-101PR(TR 05) Series: G3VM Features: Solid State SPST-NO (1 Form A) 4-SMD (0.128", 3.25mm) Package: Reel - TR Package: 4-SMD (0.128", 3.25mm) Mounting: Surface Mount Family Name: G3VM Categories: Relays Case / Package: 4-USOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.41.0050 Other Part Number: G3VM101PRTR05-ND, Z5287DKR, G3VM101PRTR05, Z5287TR, Z5287CT

Manufacturer: Omron
Win Source Part Number: 872507-G3VM-101PR(TR05)
Series: G3VM
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.128", 3.25mm)
Package: Reel - TR
Package: 4-SMD (0.128", 3.25mm)
Mounting: Surface Mount
Family Name: G3VM
Categories: Relays
Case / Package: 4-USOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.41.0050
Other Part Number: G3VM101PRTR05-ND, Z5287DKR, G3VM101PRTR05, Z5287TR, Z5287CT

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-101PR(TR05)
Solid State Relays - PCB Mount G3VM-101PR(TR05)
Solid State Relays - PCB Mount USOP, 4 PIN, 0-100V

Solid State Relays - PCB Mount USOP, 4 PIN, 0-100V

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.1A, 100V Rohs Compliant Omron - 82AH7302 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.1A, 100V Rohs Compliant Omron
82AH7302
Mosfet Relay, Spst-No, 0.1A, 100V Rohs Compliant Omron 82AH7302
MOSFET RELAY, SPST-NO, 0.1A, 100V ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.1A, 100V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Relays - Solid State Relays G3VM-101PR(TR05)
SSR RELAY SPST-NO 100MA 0-100V

SSR RELAY SPST-NO 100MA 0-100V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-101PR(TR05) 39-G3VM-101PR(TR05)TR-ND 872507-G3VM-101PR(TR05) G3VM-101PR(TR05) 82AH7302 G3VM-101PR(TR05)
Product Name G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage Solid State Relays Solid State Relays - G3VM-101PR(TR05) Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.1A, 100V Rohs Compliant Omron Relays - Solid State Relays
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 230 F (-40 to 110 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Mosfet, 600V, 100Ma; Contact Form Omron Electronic Components - 53H7263 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Solid State Relays - G3VM-41GR3 - 1176504-G3VM-41GR3 - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers