The G3VH-181E(TR) is a 1,800 V SiC MOSFET relay with a 30 mA continuous load current rating, designed for high-voltage switching in applications such as semiconductor test equipment and battery management systems. It features a DIP 6-pin surface-mounting terminal package measuring 8.8 mm × 6.4 mm × 3.4 mm. The relay has an on-state resistance of up to 1.5 Ω and a dielectric strength of 5,000 Vrms between input and output. Operating temperature ranges from -40°C to +85°C, with a maximum junction temperature of 150°C. Turn-on and turn-off times are specified at a maximum of 2 ms and 0.2 ms, respectively, under rated conditions. The part supports tape packaging as indicated by the (TR) suffix.
1800V 30 MA SIC MOSFET
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 39-G3VH-181E(TR)TR-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |