Aratas America LLC Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components G2RL1ADC12

Description
RELAY, SPST-NO, 250VAC, 24VDC, 12A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:12ARoHS Compliant: Yes
Description
RELAY, SPST-NO, 250VAC, 24VDC, 12A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:12ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components - 36K7445 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components
36K7445
Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components 36K7445
RELAY, SPST-NO, 250VAC, 24VDC, 12A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:12ARoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 24VDC, 12A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:12A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:12ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 36K7445
Product Name Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

350A High Voltage Direct Current Relay - CHPV-S350 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Type 56.32T - Relay for railway applications 12A - 563282300040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, ukca, VDE, CCC-1, RINA
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details