The G2RL series is a low-profile PCB power relay with a height of 15.7 mm, designed for use in compact equipment. The G2RL-2 variant is a DPDT (2c) relay with PCB terminals, offering a maximum switching voltage of 440 VAC and 300 VDC, and a rated carry current of 8 A at 85°C for the standard type. It complies with VDE (EN61810-1), UL508, CSA22.2, and IEC/EN 60335-1 (for HA models), and has a coil resistance of approximately 1,440 Ω at 24 VDC, consuming around 400 mW. The relay features an insulation resistance of 1,000 MΩ min., dielectric strength of 5,000 VAC between coil and contacts, and ambient operating temperatures up to 85°C. It meets creepage and clearance distances of 8 mm min. and is RoHS compliant.
RELAY, DPDT, 240VAC, 30VDC, 1.5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:1.5A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:8A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 36K1935 |
| Product Name | Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |