General Purpose Relays SPST-NO 12VDC Sealed Class F Hi-Capacity
RELAY, SPST-NO, 250VAC, 24VDC, 12A; Contact Configuration:SPST-N
PCB POWER RELAY / Omron Electronic Components RoHS Compliant: Yes
Relay, 16 A (Max.) Current Rating, 12 VDC Coil Voltage, SPST-NO Contact Form
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | G2RL-1A4-E-DC12 | 24C0595 | 36M5418 | 70175264 |
| Product Name | General Purpose Relays | Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components | Pcb Power Relay / Omron Electronic Components Rohs Compliant Omron Electronic Components | Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250/24AC/DC;6 Pin |
| Relay Type | General | General | ||
| Approvals | RoHS | RoHS | UL, CSA, VDE | |
| DC Coil Voltage | 12 volts | 12 volts | ||
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) |