Aratas America LLC Relay, High Capacity, Spst-No, 16A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components G2RL-1A-E DC24 BY OMB

Description
RELAY, HIGH CAPACITY, SPST-NO, 16A, 24VDC, PCB; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Description
RELAY, HIGH CAPACITY, SPST-NO, 16A, 24VDC, PCB; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, High Capacity, Spst-No, 16A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components - 89C5460 - Newark, An Avnet Company
Chicago, IL, United States
Relay, High Capacity, Spst-No, 16A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components
89C5460
Relay, High Capacity, Spst-No, 16A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components 89C5460
RELAY, HIGH CAPACITY, SPST-NO, 16A, 24VDC, PCB; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, HIGH CAPACITY, SPST-NO, 16A, 24VDC, PCB; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 89C5460
Product Name Relay, High Capacity, Spst-No, 16A, 24Vdc, Pcb; Contact Configuration Omron Electronic Components
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - 39-G5LE-14DC6-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Type 19.91 - Power relay module 16A - 199190124000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals CE-2, EAC-1, ukca
View Details
2 suppliers