General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relay, G2RL Series, Power, Non Latching, SPDT, 12 VDC, 12 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | Z2841-ND | 82T9265 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relay, G2Rl Series, Power, Non Latching, Spdt, 12 Vdc, 12 A Rohs Compliant Omron |
| Relay Type | General | |
| Mounting | PCBoard | |
| Poles | Single Pole (SP) | |
| Throw | Double Throw |