The General Purpose Relay, G2RL Series, is a low-profile power relay designed for various applications, featuring a height of 15.7 mm. It operates at a rated coil voltage of 5 VDC and supports a maximum switching capacity of 12 A at 250 VAC and 24 VDC. The relay is RoHS compliant and conforms to multiple safety standards, including VDE (EN61810-1), UL508, and CSA22.2. It has a contact form of SPDT (Single Pole Double Throw) and is suitable for use in home appliances, office automation equipment, and industrial machinery. The relay offers a wide operating temperature range from -40°C to 85°C, with certain models rated for up to 105°C. It features a coil insulation system classified as Class F and provides a minimum clearance and creepage distance of 8 mm. The relay is designed for high durability, with a mechanical lifespan of 20 million operations and an electrical lifespan of up to 50,000 operations under specified conditions. The G2RL Series is ideal for applications requiring reliable switching in compact spaces.
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
General Purpose Relay, G2RL Series, Power, Non Latching, SPDT, 5 VDC, 12 A RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | Z2821-ND | 6838895 | 6838895P | 82T9236 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | General Purpose Relay, G2Rl Series, Power, Non Latching, Spdt, 5 Vdc, 12 A Rohs Compliant Omron |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |