Aratas G2RG-2A4 DC12 Power Relay
Aratas G2RG-2A4 DC12 Power Relay
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
POWER RELAY, DPST, 12VDC, THT; Contact Configuration:DPST-N
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6838744 | 6838744P | Z2355-ND | 04M9505 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Power Relay, Dpst, 12Vdc, Tht; Contact Configuration Omron Electronic Components |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | |
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) | |
| Throw | Single Throw | Single Throw | Single Throw |