RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
5 A (Max.) , 380 VAC, 125 VDC Voltage Rating, Power PCB Relay
High Isolation (minimum 8 mm coil to contact spacing), general purpose PCB relays. Contacts Rated (Resistive): 10 A @ 250 VAC, 30 VDC (SPDT) and 5 A @ 250 VAC, 30 VDC (DPDT). Sealed and semi-sealed versions available. Coil Power: 530 mW (DC), 0.9 VA (AC). Operate Time: 15 ms max. Release Time: 10 ms max. (AC), 5 ms max. (DC). Dimensions (L × W × H): 1.14" × 051" × 1.0" (29 × 13 × 25.4 mm). Note : T versions are quick connect type; upper mount bracket.
Features
RELAY GEN PURPOSE DPDT 4A 5V
General Purpose Relays Power PCB Relay DPDT Sealed 5VDC
| Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 37K6097 | 70176213 | G2R-24-DC5 | G2R-24-DC5 |
| Product Name | Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components | Relay;E-Mech;Power;DPDT;Cur-Rtg 5A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt;8 Pin | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts | |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |