Win Source Part Number: 1373460-G2R-2-DC5
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: G2R
Package: Tray
Product Status: Active
Base Product Number: G2R
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver Alloy
Termination Style: PC Pin
Coil Voltage: 5VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 5 A
Switching Voltage: 380VAC, 125VDC - Max
Coil Current: 106 mA
Coil Type: Non Latching
Seal Rating: Sealed - Flux Protection
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.75 VDC
Operate Time: 15 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 47 Ohms
POWER RELAY, DPDT, 5VDC, THT; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes
General Purpose Relays DPDT 5A Thru-Hole 5VDC 47 Ohm
RELAY GEN PURPOSE DPDT 5A 5V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1373460-G2R-2-DC5 | 17C1352 | G2R-2-DC5 | G2R-2-DC5 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Dpdt, 5Vdc, Tht; Contact Configuration Omron Electronic Components | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 47 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) |