Win Source Part Number: 1373399-G2R-2-DC12
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: G2R
Package: Tray
Product Status: Active
Base Product Number: G2R
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver Alloy
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 5 A
Switching Voltage: 380VAC, 125VDC - Max
Coil Current: 43.6 mA
Coil Type: Non Latching
Seal Rating: Sealed - Flux Protection
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.8 VDC
Operate Time: 15 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 275 Ohms
DIP,12.7x28.8mm Power Relays ROHS
5 A (Max.) , 380 VAC, 125 VDC Voltage Rating, Power PCB Relays
High Isolation (minimum 8 mm coil to contact spacing), general purpose PCB relays. Contacts Rated (Resistive): 10 A @ 250 VAC, 30 VDC (SPDT) and 5 A @ 250 VAC, 30 VDC (DPDT). Sealed and semi-sealed versions available. Coil Power: 530 mW (DC), 0.9 VA (AC). Operate Time: 15 ms max. Release Time: 10 ms max. (AC), 5 ms max. (DC). Dimensions (L × W × H): 1.14" × 051" × 1.0" (29 × 13 × 25.4 mm). Note : T versions are quick connect type; upper mount bracket.
Features
RELAY GEN PURPOSE DPDT 5A 12V
RELAY, DPDT, 250VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays Power PCB Relay DPDT 12VDC Semi-Sealed
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1373399-G2R-2-DC12 | G2R-2-DC12 | 70175793 | G2R-2-DC12 | 83F5358 | G2R-2-DC12 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relays >> Power Relays | Relay;E-Mech;Power;DPDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt;8 Pin | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components | General Purpose Relays |
| Resistance | 275 ohms | |||||
| Mounting | PCBoard; Through Hole | Socket or Plug-in Style | PCBoard | Through Hole | PCBoard; Through Hole | |
| Approvals | RoHS | UL, CSA, VDE, CE | RoHS | RoHS | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw |