General Purpose Relay SPDT (1 Form C) 24VAC Coil Through Hole
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 7894666 | 2436558 | 39-G2R-1AC24-ND |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Double Throw | Double Throw |
| Mounting | PCBoard; Pcb mount | PCBoard | |
| Approvals | RoHS | RoHS |