Win Source Part Number: 1345632-D2JW-01K1A1
Category: Switches - Limit Switches
Series: D2JW
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 30 V
Standard Package: 750
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 100,000 Cycles
Operating Force: 117gf
Mechanical Life: 1,000,000 Cycles
Release Force: 23gf
Pretravel: 0.214" (5.4mm)
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.026" (0.7mm)
Operating Position: 0.330" (8.4mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: D2JW
SWITCH SNAP ACT SPDT 100MA 30V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1345632-D2JW-01K1A1 | SW1161-ND | D2JW-01K1A1 |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Solder Terminal; Solder Lug | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) |