SWITCH SNAP ACT SPDT 100MA 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | D2HW-C281M-ND | D2HW-C281M |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Wire Leads | |
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Maximum Current Rating | 2 to 0.1000 amps | 0.1000 amps |