Win Source Part Number: 1177962-D2HW-C203MS
Category: Switches>Limit Switches
Series: D2HW
Termination Style: Wire Leads
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 12 V
Standard Package: 100
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 100,000 Cycles
Operating Force: 76gf
Mechanical Life: 1,000,000 Cycles
Release Force: 10gf
Differential Travel: 0.010" (0.25mm)
Overtravel: 0.055" (1.4mm)
Operating Position: 0.250" (6.4mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): D2HWC203MS;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (AC), 2A (DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: Z8537,D2HW-C203MS-ND
Base Product Number: D2HW
SWITCH SNAP SPST-NO 100MA 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | Z8537-ND | 1177962-D2HW-C203MS | D2HW-C203MS |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Connections | Wire Leads | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) |