Switch SPDT Through Hole, Right Angle
Win Source Part Number: 1177958-D2HW-BL201DL
Category: Switches>Limit Switches
Series: D2HW
Termination Style: PC Pin
Features: Support Posts
Package: Tray
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 12 V
Standard Package: 250
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 100,000 Cycles
Operating Force: 76gf
Mechanical Life: 1,000,000 Cycles
Release Force: 10gf
Differential Travel: 0.010" (0.25mm)
Overtravel: 0.055" (1.4mm)
Operating Position: 0.250" (6.4mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): D2HWBL201DL;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA (AC), 2A (DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: D2HWBL201DLBYOMR,D2H
Base Product Number: D2HW
SWITCH SNAP ACT SPDT 100MA 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | SW715-ND | 1177958-D2HW-BL201DL | D2HW-BL201DL |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) | ||
| Maximum Current Rating | 2 to 0.1000 amps | 0.1000 amps |