Manufacturer: Omron
Win Source Part Number: 1166146-D2F-L
Family Name: D2F
Manufacturer Homepage: www.omron.com/index3
Alternative Parts (Cross-Reference): ABJ151241; ABJ1512609; MDB101D01C03A ; MDB103C01C03A ;
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automation & Process Control
SWITCH SNAP ACTION SPDT 3A 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | SW152-ND | 1166146-D2F-L | D2F-L |
| Product Name | Limit Switches | Snap Action, Limit Switches - D2F-L | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) | ||
| Maximum Current Rating | 2 to 3 amps | 3 amps |