Win Source Part Number: 1233634-D2F-L-D3
Category: Switches>Limit Switches
Series: D2F
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 1,000
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 30,000 Cycles
Operating Force: 80gf
Mechanical Life: 1,000,000 Cycles
Release Force: 5.099gf
Differential Travel: 0.020" (0.5mm)
Overtravel: 0.022" (0.55mm)
Operating Position: 0.268" (6.8mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A (AC), 2A (DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: D2FLD3,-D2F-L
Base Product Number: D2F
SWITCH SNAP ACTION SPDT 3A 125V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1233634-D2F-L-D3 | D2F-L-D3-ND | D2F-L-D3 |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Solder Terminal; Solder Lug | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) | ||
| Maximum Current Rating | 2 to 3 amps | 3 amps |