Manufacturer: Omron
Win Source Part Number: 868011-D2F-L-D
Series: D2F
Operating Temperature Range: -25°C ~ 65°C
Features: Switch SPDT Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Family Name: D2F
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.50.7000
Other Part Number: D2F-L-D-ND, SW861, D2FLD, 2266-D2F-L-D
SWITCH SNAP ACTION SPDT 3A 125V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 868011-D2F-L-D | SW861-ND | D2F-L-D |
| Product Name | Snap Action, Limit Switches - D2F-L-D | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Solder Terminal; Solder Lug | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) | ||
| Maximum Current Rating | 2 to 3 amps | 3 amps |