Manufacturer: Omron
Win Source Part Number: 1166144-D2F-FL3
Manufacturer Homepage: www.omron.com/index3
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
SWITCH SNAP ACTION SPDT 1A 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | Z10719-ND | 1166144-D2F-FL3 | D2F-FL3 |
| Product Name | Limit Switches | Snap Action, Limit Switches - D2F-FL3 | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) |