Win Source Part Number: 1356624-D2F-01FL3
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: D2F
Package: Tray
Product Status: Active
Base Product Number: D2F
Mounting Type: Through Hole
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Ingress Protection: IP40
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - DC: 30 V
Actuator Type: Lever, Simulated Roller
Termination Style: PC Pin
Mechanical Life: 1,000,000 Cycles
Electrical Life: 100,000 Cycles
Operating Force: 40gf
Release Force: 2.039gf
Operating Position: 0.335" (8.5mm)
Differential Travel: 0.018" (0.45mm)
Overtravel: 0.020" (0.5mm)
SWITCH SNAP ACT SPDT 100MA 30V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | SW1444-ND | 1356624-D2F-01FL3 | D2F-01FL3 |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) |