Win Source Part Number: 1355682-D2F-01F-T
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: D2F
Package: Bulk
Product Status: Active
Base Product Number: D2F
Mounting Type: Through Hole
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Ingress Protection: IP40
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - DC: 30 V
Actuator Type: Round (Pin Plunger)
Termination Style: PC Pin
Mechanical Life: 1,000,000 Cycles
Electrical Life: 100,000 Cycles
Operating Force: 75gf
Release Force: 5.099gf
Operating Position: 0.217" (5.5mm)
Pretravel: 0.020" (0.5mm)
Differential Travel: 0.005" (0.13mm)
Overtravel: 0.010" (0.25mm)
SWITCH SNAP ACT SPDT 100MA 30V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1355682-D2F-01F-T | Z12947-ND | D2F-01F-T |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) |