Aratas America LLC B5W-LB Light Convergent Reflective Sensor B5W-LB1152-1

Description
Light Convergent Reflective Type for Reduced Color and Material Susceptibility Reliable Detection of Shiny, Black or Transparent objects Robustness of color -Stable detection of shiny, black or transparent objects -Unaffected by backgrounds, meaning only the intended object is sensed accurately. Robustness of the distance -A wide sensing range to allow object shifting Robust design resistant to ambient lights In addition to analog voltage output and 24 VDC digital output, a 12 VDC digital output type has been added to the lineup 55 mm and 10 mm sensing distances are available
Request a Quote Datasheet
Description
Light Convergent Reflective Type for Reduced Color and Material Susceptibility Reliable Detection of Shiny, Black or Transparent objects Robustness of color -Stable detection of shiny, black or transparent objects -Unaffected by backgrounds, meaning only the intended object is sensed accurately. Robustness of the distance -A wide sensing range to allow object shifting Robust design resistant to ambient lights In addition to analog voltage output and 24 VDC digital output, a 12 VDC digital output type has been added to the lineup 55 mm and 10 mm sensing distances are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B5W-LB Light Convergent Reflective Sensor - B5W-LB1152-1 - Aratas America LLC
Hoffman Estates, IL, United States
B5W-LB Light Convergent Reflective Sensor
B5W-LB1152-1
B5W-LB Light Convergent Reflective Sensor B5W-LB1152-1
Light Convergent Reflective Type for Reduced Color and Material Susceptibility Reliable Detection of Shiny, Black or Transparent objects Robustness of color -Stable detection of shiny, black or transparent objects -Unaffected by backgrounds, meaning only the intended object is sensed accurately. Robustness of the distance -A wide sensing range to allow object shifting Robust design resistant to ambient lights In addition to analog voltage output and 24 VDC digital output, a 12 VDC digital output type has been added to the lineup 55 mm and 10 mm sensing distances are available

Light Convergent Reflective Type for
Reduced Color and Material
Susceptibility
Reliable Detection of Shiny, Black or
Transparent objects

  • Robustness of color
    -Stable detection of shiny, black or transparent objects
    -Unaffected by backgrounds, meaning only the intended object is sensed accurately.
  • Robustness of the distance
    -A wide sensing range to allow object shifting
  • Robust design resistant to ambient lights
  • In addition to analog voltage output and 24 VDC digital output,
    a 12 VDC digital output type has been added to the lineup
  • 55 mm and 10 mm sensing distances are available
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Color Sensors
Product Number B5W-LB1152-1
Product Name B5W-LB Light Convergent Reflective Sensor
Application Type Color Mark Detection
Unlock Full Specs
to access all available technical data

Similar Products

B5W-DB Diffuse Reflective Sensor - B5W-DB1452-2 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
Color Sensors - Industrial - 39-B5WC-VB2323-1-ND - DigiKey
Specs
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
B5W-DB11A1-A Diffuse Reflective Sensor - B5W-DB11A1-A - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details
B5W-LB Light Convergent Reflective Sensor - B5W-LB1122-1 - Aratas America LLC
Specs
Application Type Color Mark Detection
View Details