Aratas America LLC Tactile Switches B3SL-1025P

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SW1202TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1202TR-ND
Tactile Switches SW1202TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - SW1202CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1202CT-ND
Tactile Switches SW1202CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - SW1202DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1202DKR-ND
Tactile Switches SW1202DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - 1376538-B3SL-1025P - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376538-B3SL-1025P
Switches - Tactile Switches 1376538-B3SL-1025P
Win Source Part Number: 1376538-B3SL-1025P Category: Switches - Tactile Switches Temperature Range - Operating: -25°C ~ 90°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Omron Electronics Inc-EMC Div Series: B3SL Package: Tape & Reel Product Status: Active Features: Sealed - Fully Base Product Number: B3SL Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: SMD (SMT) Tab Mechanical Life: 100,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 5.10mm Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 357gf Actuator Material: Rubber Switch Travel: 0.80mm

Win Source Part Number: 1376538-B3SL-1025P
Category: Switches - Tactile Switches
Temperature Range - Operating: -25°C ~ 90°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Omron Electronics Inc-EMC Div
Series: B3SL
Package: Tape & Reel
Product Status: Active
Features: Sealed - Fully
Base Product Number: B3SL
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: SMD (SMT) Tab
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 5.10mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 357gf
Actuator Material: Rubber
Switch Travel: 0.80mm

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3SL-1025P
Tactile Switches B3SL-1025P
Tactile Switches SMT Keyswitch (Tape and Reel)

Tactile Switches SMT Keyswitch (Tape and Reel)

Buy Now Datasheet
Switches - Tactile Switches - B3SL-1025P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3SL-1025P
Switches - Tactile Switches B3SL-1025P
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number SW1202TR-ND SW1202CT-ND 1376538-B3SL-1025P B3SL-1025P B3SL-1025P
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3461-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Twin Touch Metal Operators - 2ATF1-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers