Minimum size class in the industry
Remote Reset Rocker Switch with Delay OFF Function
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPST 16A 125V
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A8GS-T1185K | SW1528-ND | A8GS-T1185K |
| Product Name | A8GS-T Delay OFF Rocker Switch | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Curved) | |
| Pole & Throw Specifications | Single Pole, Single Throw; Double Pole, Single Throw; SPST, DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST |
| Terminal Type | Quick-connect #187, CT Connector | Quick Connect / Blade | Connector, Quick Connect - 0.187\" (4.7mm) |
| Current Rating | 16 amps | 16 amps | 16 amps |
| AC Voltage Rating | 125 to 5 volts | 125 volts |