Minimum size class in the industry Rocker switch with reset function
| Aratas America LLC | DigiKey | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | A8GS-S1200 | Z12851-ND |
| Product Name | A8GS Remote Reset Rocker Switch | Rocker Switches |
| Rocker Actuator | Rocker | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw |
| Terminal Type | CT Connector | Connector |
| Features | Imprinted Markings | |
| Current Rating | 0.2000 amps | 0.2000 amps |