Aratas America LLC A6SN Slide DIP Switch A6SN-6101

Description
Surface-Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable , without seal tape available. With seal tape enables adsorption on auto mounting machine. Models with from 1 to 10 poles meet wide needs. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet
Description
Surface-Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable , without seal tape available. With seal tape enables adsorption on auto mounting machine. Models with from 1 to 10 poles meet wide needs. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6SN Slide DIP Switch - A6SN-6101 - Aratas America LLC
Hoffman Estates, IL, United States
A6SN Slide DIP Switch
A6SN-6101
A6SN Slide DIP Switch A6SN-6101
Surface-Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable , without seal tape available. With seal tape enables adsorption on auto mounting machine. Models with from 1 to 10 poles meet wide needs. Embossed 100 pcs reel type is recommended for flexible demand.

Surface-Mounting Slide DIP Switches with
High Contact Reliability

  • Knife-edge structure with high contact pressure mechanism assures high reliability.
  • Washable , without seal tape available.
  • With seal tape enables adsorption on auto mounting machine.
  • Models with from 1 to 10 poles meet wide needs.
  • Embossed 100 pcs reel type is recommended for flexible demand.
Supplier's Site Datasheet
DIP Switches - SW1188-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW1188-ND
DIP Switches SW1188-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 6, Spst, Flush Slide; No. Of Circuits Omron Electronic Components - 40T8876 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 6, Spst, Flush Slide; No. Of Circuits Omron Electronic Components
40T8876
Dip Switch, 6, Spst, Flush Slide; No. Of Circuits Omron Electronic Components 40T8876
DIP SWITCH, 6, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes

DIP SWITCH, 6, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches A6SN-6101
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
A6SN-6101
DIP Switches/SIP Switches A6SN-6101
DIP Switches/SIP Switches 6P Knife-Edge, 2.3mm Slide SMT Flat-Act

DIP Switches/SIP Switches 6P Knife-Edge, 2.3mm Slide SMT Flat-Act

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6SN-6101 SW1188-ND 40T8876 A6SN-6101 A6SN-6101
Product Name A6SN Slide DIP Switch DIP Switches Dip Switch, 6, Spst, Flush Slide; No. Of Circuits Omron Electronic Components Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type Surface Mount Technology Surface Mount Technology
Other Terminal Type SMD
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - SW912-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
4 suppliers
A6RS Rotay DIP Switch - A6RS-101RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switches - A6ER-9104-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
3 suppliers
A6FR Piano DIP Switch - A6FR-8101 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 21.88 x 9.9 mm
Terminal Type Other Terminal Type
View Details
5 suppliers