Aratas America LLC DIP Switches A6S-8102

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SW936-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW936-ND
DIP Switches SW936-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - A6S-8102 - 859055-A6S-8102 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - A6S-8102
859055-A6S-8102
DIP Switches - A6S-8102 859055-A6S-8102
Manufacturer: Omron Win Source Part Number: 859055-A6S-8102 Series: A6S Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: A6S-8102-ND, A6S8102, SW936

Manufacturer: Omron
Win Source Part Number: 859055-A6S-8102
Series: A6S
Operating Temperature Range: -20°C ~ 70°C
Features: Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: A6S-8102-ND, A6S8102, SW936

Buy Now Datasheet
Dip Switch; No. Of Circuits Omron Electronic Components - 91F1913 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; No. Of Circuits Omron Electronic Components
91F1913
Dip Switch; No. Of Circuits Omron Electronic Components 91F1913
DIP SWITCH; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T / A6S Series RoHS Compliant: Yes

DIP SWITCH; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T / A6S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches A6S-8102
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number SW936-ND 859055-A6S-8102 91F1913 A6S-8102
Product Name DIP Switches DIP Switches - A6S-8102 Dip Switch; No. Of Circuits Omron Electronic Components Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-944DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6FR Piano DIP Switch - A6FR-4101 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 11.72 x 9.9 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP & SIP Switches - 1156306 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
DIP Switches - 450-1437-ND - DigiKey
Specs
Actuator Specifications Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers