SWITCH SNAP ACTION SPDT 20A 125V
OMRON ,A-20G-B7-K ,LIMIT SWITCH ,TOP PIN PLUNGER ,1N.O. 1N.C. ,10AMP 125VAC ,BASIC LIMIT SWITCH MINI. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | SW230-ND | A-20G-B7-K | 480062 |
| Product Name | Limit Switches | Switches - Limit Switches | Microswitch/Miniature Switch |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Screw Terminal; Screw Terminal | ||
| Operating Temp | -25 to 80 C (-13 to 176 F) | ||
| Maximum Current Rating | 6 to 20 amps | 20 amps |