O'Keefe Controls Co. Check Valves, Ball Type - NPT Connection; NPT Nipple, NPT Adapter FMMC-31-0-M5-SS-BN

Description
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. Minor amounts of seat leakage can be expected. See General Specifications.
Request a Quote
Description
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. Minor amounts of seat leakage can be expected. See General Specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Check Valves, Ball Type - NPT Connection; NPT Nipple, NPT Adapter - FMMC-31-0-M5-SS-BN - O'Keefe Controls Co.
Monroe, CT, United States
Check Valves, Ball Type - NPT Connection; NPT Nipple, NPT Adapter
FMMC-31-0-M5-SS-BN
Check Valves, Ball Type - NPT Connection; NPT Nipple, NPT Adapter FMMC-31-0-M5-SS-BN
Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. Minor amounts of seat leakage can be expected. See General Specifications.
    Ball type check valves are produced in three sizes: 10-32, 1/8" NPT and 1/4"NPT. They are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented. All valve seats are metal to metal construction. Minor amounts of seat leakage can be expected. See General Specifications.
Supplier's Site

Technical Specifications

  O'Keefe Controls Co.
Product Category Industrial Valves
Product Number FMMC-31-0-M5-SS-BN
Product Name Check Valves, Ball Type - NPT Connection; NPT Nipple, NPT Adapter
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves; Threaded insert, Threaded insert with nose seal - ZMNBCR-33-0-M6-SS-V - O'Keefe Controls Co.
Specs
Valve Type Ball Check; Check
Primary Material Stainless Steel
Valve Size 0.03 inch (0.84 mm)
View Details
Check Valves, Ball Type - Threaded Insert, Metal seat - ZLC-0-5/16/24-BR - O'Keefe Controls Co.
Specs
Valve Type Ball Check; Check
Primary Material Brass / Bronze
Maximum Pressure 200.00 psi (141 m H2O)
View Details
Check Valves, Ball Type - Threaded Insert, Metal seat - ZFLC-2-5/16/24-SS-V - O'Keefe Controls Co.
Specs
Valve Type Ball Check; Check
Primary Material Stainless Steel
Maximum Pressure 200.00 psi (141 m H2O)
View Details
Check Valves, Ball Type - NPT Connection; NPT Nipple, NPT Adapter - GFLC-2-BR - O'Keefe Controls Co.
Specs
Valve Type Ball Check; Check
Primary Material Brass / Bronze
Media Temperature 300 F (149 C)
View Details