O'Keefe Controls Co. Check Valves, Disk Type - 1/8" Adapter, Type DOC DOC-0-SS-DE

Description
Disk type check valves are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented.
Request a Quote
Description
Disk type check valves are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Check Valves, Disk Type - 1/8
Monroe, CT, United States
Check Valves, Disk Type - 1/8" Adapter, Type DOC
DOC-0-SS-DE
Check Valves, Disk Type - 1/8" Adapter, Type DOC DOC-0-SS-DE
Disk type check valves are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented.
    Disk type check valves are available in both brass and stainless steel and are suitable for use with liquids or gases. Free flow occurs in one direction only; reverse flow is prevented.
Supplier's Site

Technical Specifications

  O'Keefe Controls Co.
Product Category Industrial Valves
Product Number DOC-0-SS-DE
Product Name Check Valves, Disk Type - 1/8" Adapter, Type DOC
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves; Threaded insert, Threaded insert with nose seal - ZMNBCR-22-0-M6-SS-SS - O'Keefe Controls Co.
Specs
Valve Type Ball Check; Check
Primary Material Stainless Steel
Valve Size 0.02 inch (0.56 mm)
View Details
Check Valves, Ball Type - NPT Connection; NPT Nipple, NPT Adapter - GLC-2-BR - O'Keefe Controls Co.
Specs
Valve Type Ball Check; Check
Primary Material Brass / Bronze
Media Temperature 300 F (149 C)
View Details
Check Valves; Threaded insert, Threaded insert with nose seal - ZMNBCR-12-0-M5-BR-BN - O'Keefe Controls Co.
Specs
Valve Type Ball Check; Check
Primary Material Brass / Bronze
Valve Size 0.01 inch (0.30 mm)
View Details
Check Valves; Threaded insert, Threaded insert with nose seal - ZMNBCR-21-0-M8-SS-V - O'Keefe Controls Co.
Specs
Valve Type Ball Check; Check
Primary Material Stainless Steel
Valve Size 0.02 inch (0.53 mm)
View Details