Nova Analytical Systems Inc. Continuous Dew Point Analyzer Model 252RM

Description
The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample. A special built-in absorption filter removes oily vapors when sampling furnace gases.A built in sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotameter with valve. The analyzer then reads the dew point continuously and displays it on a bright LED or backlit LCD.Calibration is easy to do in the field with the optional calibration kit. Also, the dew point sensor is field replaceable, making it unnecessary to return the analyzer for factory service if the sensor becomes contaminated.
Description
The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample. A special built-in absorption filter removes oily vapors when sampling furnace gases.A built in sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotameter with valve. The analyzer then reads the dew point continuously and displays it on a bright LED or backlit LCD.Calibration is easy to do in the field with the optional calibration kit. Also, the dew point sensor is field replaceable, making it unnecessary to return the analyzer for factory service if the sensor becomes contaminated.

Suppliers

Company
Product
Description
Supplier Links
Continuous Dew Point Analyzer - Model 252RM - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Continuous Dew Point Analyzer
Model 252RM
Continuous Dew Point Analyzer Model 252RM
The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample. A special built-in absorption filter removes oily vapors when sampling furnace gases.A built in sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotameter with valve. The analyzer then reads the dew point continuously and displays it on a bright LED or backlit LCD.Calibration is easy to do in the field with the optional calibration kit. Also, the dew point sensor is field replaceable, making it unnecessary to return the analyzer for factory service if the sensor becomes contaminated.

The Nova 252 Series Continuous Dew Point Analyzers have been designed primarily for accurate dew point analysis of exothermic or endothermic heat treating atmospheres. The dielectric ceramic sensor provides stable and accurate measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample. A special built-in absorption filter removes oily vapors when sampling furnace gases.A built in sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotameter with valve. The analyzer then reads the dew point continuously and displays it on a bright LED or backlit LCD.Calibration is easy to do in the field with the optional calibration kit. Also, the dew point sensor is field replaceable, making it unnecessary to return the analyzer for factory service if the sensor becomes contaminated.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Moisture Meters
Product Number Model 252RM
Product Name Continuous Dew Point Analyzer
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
Form Factor Transmitter; Analyzer; Instrument
Dew Point Range -10 to 90 F (-23 to 32 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Humidity Sensor Components - HPP845E031 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hygrometers - 1278297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Digital Hygrometer
Relative Humidity Range 100 %
View Details