The Nova 202 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of exothermic and endothermic heat treating atmospheres.The dielectric ceramic sensor provides stable and accurate dew point measurements and is not affected by most gas compositions, oil vapors, or particulates in the sample.A built in sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotometer with valve. The analyzer then reads the dew point continuously.
| Nova Analytical Systems Inc. | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | Model 202RT |
| Product Name | Portable Dew Point Analyzer |
| Technology | Capacitive |
| Application | Moisture / Water Content in Gases / Air |
| Variables Measured | Relative Humidity (optional feature); DewPoint |
| Form Factor | Transmitter; Analyzer; Instrument |
| Dew Point Range | -10 to 90 F (-23 to 32 C) |