ADB® Lug Lok™ Hoist Ring 36945

Description
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required
Description
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required

Suppliers

Company
Product
Description
Supplier Links
Lug Lok™ Hoist Ring - 36945 - ADB®
Valdosta, GA, USA
Lug Lok™ Hoist Ring
36945
Lug Lok™ Hoist Ring 36945
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required

Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment

Range of Movement: Pivots 180 ° / Swivels 360 °

Material: High Tensile Alloy Steel

Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Typical Applications: No installation tools required

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36945
Product Name Lug Lok™ Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Cadmium Plated*
Thread Size 1 1/2 x 1.5 ACME
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23517-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Triple Swivel Ring Codipro TSR. WLL ton 2.50 - 4215TSRM20 - Certex UK
Specs
Features Swivel
Maximum Load 2.76 tons (2.5 metric tons)
Weight 2.65 lbs (1.2 kg)
View Details
Shackles - 3123550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Heavy Duty® Side Pull Hoist Ring - 36335 - ADB®
Specs
Type Side-pull
Features Swivel
Material Steel
View Details