ADB® Lug Lok™ Hoist Ring 36940

Description
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required
Description
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required

Suppliers

Company
Product
Description
Supplier Links
Lug Lok™ Hoist Ring - 36940 - ADB®
Valdosta, GA, USA
Lug Lok™ Hoist Ring
36940
Lug Lok™ Hoist Ring 36940
Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment Range of Movement: Pivots 180 ° / Swivels 360 ° Material: High Tensile Alloy Steel Finish: Black Oxide per Mil C-13924B (Cadmium plated available) Typical Applications: No installation tools required

Design Factor: Minimum of 5:1, 100% Magnetic Particle Inspected, Certified Heat Treatment

Range of Movement: Pivots 180 ° / Swivels 360 °

Material: High Tensile Alloy Steel

Finish: Black Oxide per Mil C-13924B (Cadmium plated available)

Typical Applications: No installation tools required

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36940
Product Name Lug Lok™ Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide; Cadmium Plated*
Thread Size 1 1/4 x 1 ACME
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 9 - 60971036126 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 9.92 tons (9 metric tons)
View Details
Shackles - 1244848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23513 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Tuff Forged™ Swivel Hoist Ring: 3/4-10 x 1 Thread, Rated Load: 7000 lbs. - AK56024 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 3.5 tons (3.18 metric tons)
View Details