ADB® Scissor-Lok™ System 36900

Description
Material: High Tensile Alloy Steel Design Factor: Safety Factor: Minimum of 5:1, Provides for obstruction free plate surface for storage, Certified Heat Treatment, Rated Load: 10,000 lbs Finish: Black Oxide per Mil C-13924 B Range of Movement: Pivots 180 degrees
Description
Material: High Tensile Alloy Steel Design Factor: Safety Factor: Minimum of 5:1, Provides for obstruction free plate surface for storage, Certified Heat Treatment, Rated Load: 10,000 lbs Finish: Black Oxide per Mil C-13924 B Range of Movement: Pivots 180 degrees

Suppliers

Company
Product
Description
Supplier Links
Scissor-Lok™ System - 36900 - ADB®
Valdosta, GA, USA
Scissor-Lok™ System
36900
Scissor-Lok™ System 36900
Material: High Tensile Alloy Steel Design Factor: Safety Factor: Minimum of 5:1, Provides for obstruction free plate surface for storage, Certified Heat Treatment, Rated Load: 10,000 lbs Finish: Black Oxide per Mil C-13924 B Range of Movement: Pivots 180 degrees

Material: High Tensile Alloy Steel

Design Factor: Safety Factor: Minimum of 5:1, Provides for obstruction free plate surface for storage, Certified Heat Treatment, Rated Load: 10,000 lbs

Finish: Black Oxide per Mil C-13924 B

Range of Movement: Pivots 180 degrees

Supplier's Site
Fast-Lok™ System - 36900 - ADB®
Valdosta, GA, USA
Fast-Lok™ System
36900
Fast-Lok™ System 36900
Material: High Tensile Alloy Steel Design Factor: FAST-LOK™ Road Plate Lifting System is the ultimate in convenience and safety for placing, moving and storing road plates. Safety Factor: Minimum of 5:1, ADB plate and tool are the highest capacity available with a 5:1 design factor. Allows quick, one hand attachment, tool free installation and removal and is easy to clean. Eliminates need to pry up plate for attachment and required minimum plate preparation - just cut one hole and weld in the plate. Provides for obstruction free plate surface for storage. Rated Load: 10,000 lbs. Certified Heat Treatment. Finish: Black Oxide per Mil C-13924 B

Material: High Tensile Alloy Steel

Design Factor: FAST-LOK™ Road Plate Lifting System is the ultimate in convenience and safety for placing, moving and storing road plates. Safety Factor: Minimum of 5:1, ADB plate and tool are the highest capacity available with a 5:1 design factor. Allows quick, one hand attachment, tool free installation and removal and is easy to clean. Eliminates need to pry up plate for attachment and required minimum plate preparation - just cut one hole and weld in the plate. Provides for obstruction free plate surface for storage. Rated Load: 10,000 lbs. Certified Heat Treatment.

Finish: Black Oxide per Mil C-13924 B

Supplier's Site

Technical Specifications

  ADB® ADB®
Product Category Hoist Rings Hoist Rings
Product Number 36900 36900
Product Name Scissor-Lok™ System Fast-Lok™ System
Type Center-pull Center-pull
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24460 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M30 x 3.5
Maximum Load 7.72 tons (7 metric tons)
View Details
Quick Lift Double Swivel Ring QL DSR WLL ton 1.7 - 4215QLDSRM20 - Certex UK
Specs
Features Swivel
Material Steel; gradup steel
Maximum Load 1.87 tons (1.7 metric tons)
View Details
Shackles - 674083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
SS Safety Engineered Hoist Ring - 29321 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details