ADB® Heavy Duty® Side Pull Hoist Ring 36825

Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance
Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Side Pull Hoist Ring - 36825 - ADB®
Valdosta, GA, USA
Heavy Duty® Side Pull Hoist Ring
36825
Heavy Duty® Side Pull Hoist Ring 36825
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Range of Movement: Rotates 360°

Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load.

Finish: Alloy steel, black oxide finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36825
Product Name Heavy Duty® Side Pull Hoist Ring
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size M20 x 2.5 x 37 long
Unlock Full Specs
to access all available technical data

Similar Products

Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23521LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 674055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Double Swivel Ring Codipro DSR UP WLL ton 2.9 - 4215DSRM203T2UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 3.2 tons (2.9 metric tons)
View Details
Pivoting Hoist Rings -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Center-pull; Screw-mount Lifting Rings
Features Pivot
Material Steel
View Details