ADB® Side Pull Hoist Ring - Metric 36745

Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance
Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Side Pull Hoist Ring - Metric - 36745 - ADB®
Valdosta, GA, USA
Side Pull Hoist Ring - Metric
36745
Side Pull Hoist Ring - Metric 36745
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Range of Movement: Rotates 360°

Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load.

Finish: Alloy steel, black oxide finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36745
Product Name Side Pull Hoist Ring - Metric
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size M36 x 4.0 x 72 long
Unlock Full Specs
to access all available technical data

Similar Products

Die-Flipping Hoist Rings - 47921 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M12
View Details
Quick Lift Double Swivel Ring SS QL DSR WLL ton 1.05 - 4215SSQLDSRM16 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Shackles - 1244828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Heavy Duty® Weld Mount Hoist Ring - 36645 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details