ADB® Side Pull Hoist Ring - Metric 36720

Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance
Description
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Side Pull Hoist Ring - Metric - 36720 - ADB®
Valdosta, GA, USA
Side Pull Hoist Ring - Metric
36720
Side Pull Hoist Ring - Metric 36720
Range of Movement: Rotates 360° Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load. Finish: Alloy steel, black oxide finish for corrosion resistance

Range of Movement: Rotates 360°

Design Factor: Minimum of 5:1 safety factor in any direction, Magnetic particle inspected, Unit is supplied in one (1) piece so that parts cannot get lost, Self-aligning in the direction of the load.

Finish: Alloy steel, black oxide finish for corrosion resistance

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36720
Product Name Side Pull Hoist Ring - Metric
Type Side-pull
Features Swivel
Material Steel
Finish Black Oxide
Thread Size M12 x 1.75 x 24 long
Unlock Full Specs
to access all available technical data

Similar Products

Side Swivel Lifting Rings - 47804 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
View Details
Swivel Jaw / Jaw Crosby S2 WLL ton 45 - 422504500080 - Certex UK
Specs
Features Swivel
Maximum Load 49.6 tons (45 metric tons)
Weight 236 lbs (107 kg)
View Details
Shackles - 750648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Super-Coil™ Hoist Ring - 33716CT - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details