ADB® Heavy Duty® Road Plate Hoist Ring 36660

Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B
Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty® Road Plate Hoist Ring - 36660 - ADB®
Valdosta, GA, USA
Heavy Duty® Road Plate Hoist Ring
36660
Heavy Duty® Road Plate Hoist Ring 36660
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B

Material: Forged alloy steel

Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, 100% Magnetic Particle Inspected (Cadmium plated available), Minimum tensile strength of 180,000 psi

Range of Movement: Pivots 180°/Swivels 360°

Finish: Black Oxide per Mil C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36660
Product Name Heavy Duty® Road Plate Hoist Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Thread Size 1 1/4-7 x 1
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 13.5 - 60971036207 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 14.88 tons (13.5 metric tons)
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23471 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M20 x 2.5
Maximum Load 3.31 tons (3 metric tons)
View Details
Shackles - 1244829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Side Pull Hoist Rings -  - DME Company
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel
View Details