ADB® Heavy Duty®Pivot Lift Plate 36635

Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180° Finish: Black Oxide per Mil C-13924B
Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180° Finish: Black Oxide per Mil C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty®Pivot Lift Plate - 36635 - ADB®
Valdosta, GA, USA
Heavy Duty®Pivot Lift Plate
36635
Heavy Duty®Pivot Lift Plate 36635
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180° Finish: Black Oxide per Mil C-13924B

Material: Forged alloy steel

Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available)

Range of Movement: Pivots 180°

Finish: Black Oxide per Mil C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36635
Product Name Heavy Duty®Pivot Lift Plate
Type Center-pull
Features Pivot
Material Steel
Finish Black Oxide
Maximum Load 12 tons (10.89 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Center-Pull Hoist Rings - 23956 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M8 x 1.25
Maximum Load 0.4410 tons (0.4001 metric tons)
View Details
Hoist Ring 8-203 WLL ton 8.75 - 42158203070 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 9.65 tons (8.75 metric tons)
Weight 14.55 lbs (6.6 kg)
View Details
Shackles - 1244831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Heavy Duty® Road Plate Hoist Ring - 36670 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details