ADB® Heavy Duty®Pivot Lift Plate 36630

Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180° Finish: Black Oxide per Mil C-13924B
Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180° Finish: Black Oxide per Mil C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty®Pivot Lift Plate - 36630 - ADB®
Valdosta, GA, USA
Heavy Duty®Pivot Lift Plate
36630
Heavy Duty®Pivot Lift Plate 36630
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180° Finish: Black Oxide per Mil C-13924B

Material: Forged alloy steel

Design Factor: Safety Factor: 5:1, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available)

Range of Movement: Pivots 180°

Finish: Black Oxide per Mil C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36630
Product Name Heavy Duty®Pivot Lift Plate
Type Center-pull
Features Pivot
Material Steel
Finish Black Oxide
Maximum Load 7.5 tons (6.8 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 1.4 - 4215SSDSRM20 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Shackles - 3123358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23333-08 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
SS Safety Engineered Hoist Ring - 29105 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Stainless Steel
View Details