ADB® Heavy Duty®Swivel/Pivot Lift Plate 36610

Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B
Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty®Swivel/Pivot Lift Plate - 36610 - ADB®
Valdosta, GA, USA
Heavy Duty®Swivel/Pivot Lift Plate
36610
Heavy Duty®Swivel/Pivot Lift Plate 36610
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B

Material: Forged alloy steel

Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available)

Range of Movement: Pivots 180°/Swivels 360°

Finish: Black Oxide per Mil C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36610
Product Name Heavy Duty®Swivel/Pivot Lift Plate
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Maximum Load 7.5 tons (6.8 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Hoist Ring HR-125 UNC WLL ton 2.268 - 42151016935 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Shackles - 3123566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Stainless Steel Traditional Center-Pull Hoist Rings - 23411-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details