Material: Forged alloy steel
Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available)
Range of Movement: Pivots 180°/Swivels 360°
Finish: Black Oxide per Mil C-13924B
| ADB® | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 36605 |
| Product Name | Heavy Duty®Swivel/Pivot Lift Plate |
| Type | Center-pull |
| Features | Pivot; Swivel |
| Material | Steel |
| Finish | Black Oxide |
| Maximum Load | 5 tons (4.54 metric tons) |