ADB® Heavy Duty®Swivel/Pivot Lift Plate 36600

Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B
Description
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty®Swivel/Pivot Lift Plate - 36600 - ADB®
Valdosta, GA, USA
Heavy Duty®Swivel/Pivot Lift Plate
36600
Heavy Duty®Swivel/Pivot Lift Plate 36600
Material: Forged alloy steel Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available) Range of Movement: Pivots 180°/Swivels 360° Finish: Black Oxide per Mil C-13924B

Material: Forged alloy steel

Design Factor: Safety Factor: 5:1, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Minimum tensile strength of 180,000 psi, 100% Magnetic Particle Inspected (Cadmium plated available)

Range of Movement: Pivots 180°/Swivels 360°

Finish: Black Oxide per Mil C-13924B

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36600
Product Name Heavy Duty®Swivel/Pivot Lift Plate
Type Center-pull
Features Pivot; Swivel
Material Steel
Finish Black Oxide
Maximum Load 3.5 tons (3.18 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Jaw Crosby S4 WLL ton 3 - 422500300110 - Certex UK
Specs
Features Swivel
Maximum Load 3.31 tons (3 metric tons)
Weight 9 lbs (4.08 kg)
View Details
Shackles - 674049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23568LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M64 x 6.00 x 101mm Thread, Rated Load: 11,150 kgs. - AK58972 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 12.29 tons (11.15 metric tons)
Metric M64
View Details