Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin.
Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3
| ADB® | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 36551 |
| Product Name | Bolt Type Anchor Shackle |
| Type | Center-pull |
| Features | Pivot |
| Special Applications | Shackles |
| Material | Steel |
| Finish | Black Oxide |