ADB® Bolt Type Anchor Shackle 36531

Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3
Description
Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3

Suppliers

Company
Product
Description
Supplier Links
Bolt Type Anchor Shackle - 36531 - ADB®
Valdosta, GA, USA
Bolt Type Anchor Shackle
36531
Bolt Type Anchor Shackle 36531
Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3

Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin.

Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3

Supplier's Site

Technical Specifications

  ADB®
Product Category Hoist Rings
Product Number 36531
Product Name Bolt Type Anchor Shackle
Type Center-pull
Features Pivot
Special Applications Shackles
Material Steel
Finish Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Eye Crosby S5 WLL ton 10 Ton - 422501000100 - Certex UK
Specs
Features Swivel
Maximum Load 11.02 tons (10 metric tons)
Weight 42.12 lbs (19.1 kg)
View Details
Shackles - 1244823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24400NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1/4-20 In
Maximum Load 0.2750 tons (0.2495 metric tons)
View Details
Safety Engineered Hoist Ring - Metric - 24024 - ADB®
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details